3M RFI and EMI - Shielding and Absorbing Materials 2-5-CN4490

Description
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 2.000" (50.80mm) X 15.000' (4.60m) X 0.002" (0.05mm)
Description
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 2.000" (50.80mm) X 15.000' (4.60m) X 0.002" (0.05mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a conductive, non-woven fabric backing that is copper and nickel coated, providing effective grounding and EMI shielding for equipment, components, and shielded rooms. The tape has a total thickness of 2.0 mils (0.05 mm) and an electrical resistance through the adhesive of 0.05 ohms, ensuring a reliable electrical path between the substrate and the backing. The tape is characterized by its flexibility, conformability, and lightweight nature, making it suitable for various applications. It has a breaking strength of 35 lb/in (16 kgf/25 mm) and an adhesion strength of 40 oz/in (1000 gf/25 mm). The product is supplied on a removable liner for ease of handling and die cutting. It has a shelf life of five years when stored in controlled conditions.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a conductive, non-woven fabric backing that is copper and nickel coated, providing effective grounding and EMI shielding for equipment, components, and shielded rooms. The tape has a total thickness of 2.0 mils (0.05 mm) and an electrical resistance through the adhesive of 0.05 ohms, ensuring a reliable electrical path between the substrate and the backing. The tape is characterized by its flexibility, conformability, and lightweight nature, making it suitable for various applications. It has a breaking strength of 35 lb/in (16 kgf/25 mm) and an adhesion strength of 40 oz/in (1000 gf/25 mm). The product is supplied on a removable liner for ease of handling and die cutting. It has a shelf life of five years when stored in controlled conditions.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 2-5-CN4490 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
2-5-CN4490
RFI and EMI - Shielding and Absorbing Materials 2-5-CN4490
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 2.000" (50.80mm) X 15.000' (4.60m) X 0.002" (0.05mm)

RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Double Sided 2.000" (50.80mm) X 15.000' (4.60m) X 0.002" (0.05mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Radar Absorbing Materials
Product Number 2-5-CN4490
Product Name RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products