3M Tape, 4.57M X 50.8Mm, Tan, Pet Film; Adhesive Type 3M 2-5-9495MP

Description
TAPE, 4.57M X 50.8MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Tan, Pet Film; Adhesive Type 3M - 99Y6008 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Tan, Pet Film; Adhesive Type 3M
99Y6008
Tape, 4.57M X 50.8Mm, Tan, Pet Film; Adhesive Type 3M 99Y6008
TAPE, 4.57M X 50.8MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6008
Product Name Tape, 4.57M X 50.8Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Lead Foil Discs - LF01687 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details