3M Tape, 4.57M X 50.8Mm, Tan, Polyester; Adhesive Type 3M 2-5-9490LE

Description
TAPE, 4.57M X 50.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Tan, Polyester; Adhesive Type 3M - 99Y6007 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Tan, Polyester; Adhesive Type 3M
99Y6007
Tape, 4.57M X 50.8Mm, Tan, Polyester; Adhesive Type 3M 99Y6007
TAPE, 4.57M X 50.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6007
Product Name Tape, 4.57M X 50.8Mm, Tan, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Anodizing Discs - AD00812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details