3M Tape, 4.57M X 50.8Mm, Black, Pe Film; Tape Type 3M 2/5/9324

Description
TAPE, 4.57M X 50.8MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Black, Pe Film; Tape Type 3M - 99Y3521 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Black, Pe Film; Tape Type 3M
99Y3521
Tape, 4.57M X 50.8Mm, Black, Pe Film; Tape Type 3M 99Y3521
TAPE, 4.57M X 50.8MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3521
Product Name Tape, 4.57M X 50.8Mm, Black, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
UHMW Polyethylene Tape - 403-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Glass Cloth Discs - GC01812 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details