3M Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 2/5/8815

Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M - 99Y6006 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
99Y6006
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 99Y6006
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6006
Product Name Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compound Solutions for PCBAs - Electrolube ® ER2220 Highly Thermally Conductive Epoxy Potting Compound - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Industry Electronics; Semiconductors, IC's
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details