3M Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 2/5/8810

Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M - 99Y6005 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
99Y6005
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 99Y6005
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6005
Product Name Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Pads - 2457319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1000 W/m-K (578 BTU-ft/hr-ft²-F)
View Details
Ultra soft thermal pad for laptop cooling - SF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Electrolube ® UR5044 Soft / Digoutable, Flame Retardant Polyurethane Resin -  - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Industry Electronics; Semiconductors, IC's
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details