3M Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 2/5/8805

Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M - 99Y6004 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
99Y6004
Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M 99Y6004
THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 50.8Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6004
Product Name Thermally Conductive Tape, 50.8Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Thermal Pads - 606918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 356 F (180 C)
Thermal Conductivity 12.5 W/m-K (7.22 BTU-ft/hr-ft²-F)
View Details
One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications - EP17HTND-CCM - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Flowable Paste; Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details