3M Tape, 4.57M X 50.8Mm, Silver, Pet Film; Tape Type 3M 2-5-850S

Description
TAPE, 4.57M X 50.8MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Silver, Pet Film; Tape Type 3M - 99Y6003 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Silver, Pet Film; Tape Type 3M
99Y6003
Tape, 4.57M X 50.8Mm, Silver, Pet Film; Tape Type 3M 99Y6003
TAPE, 4.57M X 50.8MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, SILVER, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Silver; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6003
Product Name Tape, 4.57M X 50.8Mm, Silver, Pet Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Bondable PTFE Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Polyimide Tape - 22-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details