TAPE, 4.57M X 50.8MM, RED, PET FILM; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3518 |
| Product Name | Tape, 4.57M X 50.8Mm, Red, Pet Film; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |