3M Tape, 4.57M X 50.8Mm, White, Pvc; Tape Type 3M 2-5-838

Description
TAPE, 4.57M X 50.8MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, White, Pvc; Tape Type 3M - 99Y3517 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, White, Pvc; Tape Type 3M
99Y3517
Tape, 4.57M X 50.8Mm, White, Pvc; Tape Type 3M 99Y3517
TAPE, 4.57M X 50.8MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, WHITE, PVC; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3517
Product Name Tape, 4.57M X 50.8Mm, White, Pvc; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
PTFE Skived Film Tape - 204-3HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE Skived Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details