3M Tape, 4.57M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M 2-5-766

Description
TAPE, 4.57M X 50.8MM, BLK/YEL, PVC; Tape Type:General Purpose; Tape Colour:Black, Yellow; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3M 766; Tape Backing Material:PVC (Polyvinyl Chloride) RoHS Compliant: NA
Datasheet
Description
TAPE, 4.57M X 50.8MM, BLK/YEL, PVC; Tape Type:General Purpose; Tape Colour:Black, Yellow; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3M 766; Tape Backing Material:PVC (Polyvinyl Chloride) RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M - 99Y6002 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
99Y6002
Tape, 4.57M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M 99Y6002
TAPE, 4.57M X 50.8MM, BLK/YEL, PVC; Tape Type:General Purpose; Tape Colour:Black, Yellow; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3M 766; Tape Backing Material:PVC (Polyvinyl Chloride) RoHS Compliant: NA

TAPE, 4.57M X 50.8MM, BLK/YEL, PVC; Tape Type:General Purpose; Tape Colour:Black, Yellow; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:3M 766; Tape Backing Material:PVC (Polyvinyl Chloride) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6002
Product Name Tape, 4.57M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details