3M Tape, 4.6M X 50.8Mm, Grn/yel; Tape Type 3M 2/5/6900

Description
TAPE, 4.6M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 50.8Mm, Grn/yel; Tape Type 3M - 99Y3512 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 50.8Mm, Grn/yel; Tape Type 3M
99Y3512
Tape, 4.6M X 50.8Mm, Grn/yel; Tape Type 3M 99Y3512
TAPE, 4.6M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

TAPE, 4.6M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3512
Product Name Tape, 4.6M X 50.8Mm, Grn/yel; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
E-Z Peel™ Discs - EZ00562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details