3M Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 2/5/5153

Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M - 99Y5990 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
99Y5990
Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M 99Y5990
TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5990
Product Name Tape, 4.57M X 50.8Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Dublfilmr Double Coated Cloth Tape - 174 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details