3M Tape, 4.57M X 50.8Mm, White, Paper; Adhesive Type 3M 2/5/4932

Description
TAPE, 4.57M X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, White, Paper; Adhesive Type 3M - 99Y3494 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, White, Paper; Adhesive Type 3M
99Y3494
Tape, 4.57M X 50.8Mm, White, Paper; Adhesive Type 3M 99Y3494
TAPE, 4.57M X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3494
Product Name Tape, 4.57M X 50.8Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Wire Harness Tape - 266 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Wire Harness Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Polyimide Discs - KP05250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details