3M Tape, 4.57M X 50.8Mm, Pe Film, Grey; Adhesive Type 3M 2/5/4646

Description
TAPE, 4.57M X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Pe Film, Grey; Adhesive Type 3M - 99Y3486 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Pe Film, Grey; Adhesive Type 3M
99Y3486
Tape, 4.57M X 50.8Mm, Pe Film, Grey; Adhesive Type 3M 99Y3486
TAPE, 4.57M X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3486
Product Name Tape, 4.57M X 50.8Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0050 inches (0.1270 mm)
View Details
Aluminum Foil Discs - AF00625 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details