3M Tape, 4.57M X 50.8Mm, Clr, Ionomer Film; Adhesive Type 3M 2-5-4412N

Description
TAPE, 4.57M X 50.8MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes
Description
TAPE, 4.57M X 50.8MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Clr, Ionomer Film; Adhesive Type 3M - 99Y3477 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Clr, Ionomer Film; Adhesive Type 3M
99Y3477
Tape, 4.57M X 50.8Mm, Clr, Ionomer Film; Adhesive Type 3M 99Y3477
TAPE, 4.57M X 50.8MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, CLR, IONOMER FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3477
Product Name Tape, 4.57M X 50.8Mm, Clr, Ionomer Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Kwiky Dot™ Discs - KD00406 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details