3M Tape, 4.57M X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M 2-5-433

Description
TAPE, 4.57M X 50.8MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y5981 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M
99Y5981
Tape, 4.57M X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M 99Y5981
TAPE, 4.57M X 50.8MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5981
Product Name Tape, 4.57M X 50.8Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Linered Foil Tape - 347 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0050 inches (0.1270 mm)
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details