3M Tape, 4.57M X 50.8Mm, Silver, Lead Foil; Adhesive Type 3M 2-5-420

Description
TAPE, 4.57M X 50.8MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes
Description
TAPE, 4.57M X 50.8MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Lead Foil Tape 420 is a rubber adhesive-backed tape designed for a variety of applications, offering excellent conformability and thermal properties. It operates effectively within a temperature range of -60°F to 225°F (-51°C to 107°C) and is both electrically and thermally conductive. The tape has a total thickness of 6.8 mils (0.17 mm) and a roll length of 4.57 meters (5 yards). It features a dark silver lead foil backing and a clear, easy-release liner. The tape exhibits a tensile strength of 20 lbs/in width (350 N/100 mm) and an adhesion to steel of 45 oz/in width (49 N/100 mm). It is suitable for applications such as electroplating, radiation barriers, and moisture barriers. However, it is classified as RCRA hazardous waste and requires proper disposal according to regulations.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Lead Foil Tape 420 is a rubber adhesive-backed tape designed for a variety of applications, offering excellent conformability and thermal properties. It operates effectively within a temperature range of -60°F to 225°F (-51°C to 107°C) and is both electrically and thermally conductive. The tape has a total thickness of 6.8 mils (0.17 mm) and a roll length of 4.57 meters (5 yards). It features a dark silver lead foil backing and a clear, easy-release liner. The tape exhibits a tensile strength of 20 lbs/in width (350 N/100 mm) and an adhesion to steel of 45 oz/in width (49 N/100 mm). It is suitable for applications such as electroplating, radiation barriers, and moisture barriers. However, it is classified as RCRA hazardous waste and requires proper disposal according to regulations.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Silver, Lead Foil; Adhesive Type 3M - 99Y5976 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Silver, Lead Foil; Adhesive Type 3M
99Y5976
Tape, 4.57M X 50.8Mm, Silver, Lead Foil; Adhesive Type 3M 99Y5976
TAPE, 4.57M X 50.8MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conduct ive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, SILVER, LEAD FOIL; Adhesive Type:Rubber Adhesive; Tape Type:Lead; Conductivity:Conductive; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5976
Product Name Tape, 4.57M X 50.8Mm, Silver, Lead Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data