3M Tape, 4.57M X 50.8Mm, Blue; Adhesive Type 3M 2/5/3435

Description
TAPE, 4.57M X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Blue; Adhesive Type 3M - 99Y3465 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Blue; Adhesive Type 3M
99Y3465
Tape, 4.57M X 50.8Mm, Blue; Adhesive Type 3M 99Y3465
TAPE, 4.57M X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3465
Product Name Tape, 4.57M X 50.8Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0055 inches (0.1397 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details