3M Tape, 4.57M X 50.8Mm, Yellow; Adhesive Type 3M 2/5/3431

Description
TAPE, 4.57M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Yellow; Adhesive Type 3M - 99Y3463 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Yellow; Adhesive Type 3M
99Y3463
Tape, 4.57M X 50.8Mm, Yellow; Adhesive Type 3M 99Y3463
TAPE, 4.57M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:ReflectiveRoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Tape Type:ReflectiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3463
Product Name Tape, 4.57M X 50.8Mm, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 6 inches (12.7 to 152 mm)
View Details