3M Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Tape Type 3M 2/5/2552

Description
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Colour:Silver RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Colour:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Tape Type 3M - 99Y5970 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Tape Type 3M
99Y5970
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Tape Type 3M 99Y5970
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:2"; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5970
Product Name Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Tape Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
Green Polyester Rectangles - GRT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive
Features Removable / Reusable
Adhesive Pressure Sensitive; Silicone
View Details