3M Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Adhesive Type 3M 2-5-1430

Description
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y5965 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Adhesive Type 3M
99Y5965
Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Adhesive Type 3M 99Y5965
TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5965
Product Name Tape, 4.57M X 50.8Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details