3M Tape, 4.57M X 50.8Mm, Red, Polyester; Adhesive Type 3M 2-5-1280

Description
TAPE, 4.57M X 50.8MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 50.8MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Red, Polyester; Adhesive Type 3M - 99Y5960 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Red, Polyester; Adhesive Type 3M
99Y5960
Tape, 4.57M X 50.8Mm, Red, Polyester; Adhesive Type 3M 99Y5960
TAPE, 4.57M X 50.8MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5960
Product Name Tape, 4.57M X 50.8Mm, Red, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Aluminum Foil Adhesive Tape - 4005-5R - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details
Polyimide Discs - KP00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details