3M Tape 2-36-5498

Description
"Masking Tape Rubber Adhesive Brown 2.00"" (50.80mm) X 108' (32.9m) 36 yds"
Request a Quote Datasheet
Description
"Masking Tape Rubber Adhesive Brown 2.00"" (50.80mm) X 108' (32.9m) 36 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162929-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Rubber Adhesive Brown 2.00"" (50.80mm) X 108' (32.9m) 36 yds"

"Masking Tape Rubber Adhesive Brown 2.00"" (50.80mm) X 108' (32.9m) 36 yds"

Buy Now Datasheet
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Adhesive Type 3M - 99Y3438 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Adhesive Type 3M
99Y3438
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Adhesive Type 3M 99Y3438
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162929-ND 99Y3438
Product Name Tape Tape, 32.92M X 50.8Mm, Brown, Ptfe; Adhesive Type 3M
Color Brown
Adhesive Rubber Rubber; Silicone; Silicone-Free Rubber
Carrier / Backing Plastic / Polymer
Temperature Resistance 4 to 149 C (40 to 300 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details