3M Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M 2-36-5453

Description
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M - 99Y5940 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M
99Y5940
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M 99Y5940
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5940
Product Name Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Electroplaters Vinyl Tape - EV00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details