3M Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M 2-36-5451

Description
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Description
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape 99Y5939 is a brown PTFE tape with dimensions of 32.92 meters in length and 50.8 millimeters in width. It features a silicone adhesive and has a total thickness of 5.6 mil (0.14 mm). This tape is designed for protection applications and is RoHS compliant, making it suitable for use in environments that require adherence to environmental regulations. The roll length is equivalent to 36 yards, providing ample material for various projects.

Datasheet Summary
Powered by GS/AI

Tape 99Y5939 is a brown PTFE tape with dimensions of 32.92 meters in length and 50.8 millimeters in width. It features a silicone adhesive and has a total thickness of 5.6 mil (0.14 mm). This tape is designed for protection applications and is RoHS compliant, making it suitable for use in environments that require adherence to environmental regulations. The roll length is equivalent to 36 yards, providing ample material for various projects.

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M - 99Y5939 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M
99Y5939
Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M 99Y5939
TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:5.6 mil (0.14 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5939
Product Name Tape, 32.92M X 50.8Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 101T - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details