3M Tape, 2.743Mm X 50.8Mm, Silver, Ss; Adhesive Type 3M 2/3/3361

Description
TAPE, 2.743MM X 50.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 2.743MM X 50.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 2.743Mm X 50.8Mm, Silver, Ss; Adhesive Type 3M - 99Y3427 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 2.743Mm X 50.8Mm, Silver, Ss; Adhesive Type 3M
99Y3427
Tape, 2.743Mm X 50.8Mm, Silver, Ss; Adhesive Type 3M 99Y3427
TAPE, 2.743MM X 50.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 2.743MM X 50.8MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Conductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3427
Product Name Tape, 2.743Mm X 50.8Mm, Silver, Ss; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details
Polyimide Discs - KP01500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details