3M Tape, 18.29M X 50.8Mm, Clear, Paper; Adhesive Type 3M 2-20-9472LE

Description
TAPE, 18.29M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.29M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.29M X 50.8Mm, Clear, Paper; Adhesive Type 3M - 99Y5922 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 50.8Mm, Clear, Paper; Adhesive Type 3M
99Y5922
Tape, 18.29M X 50.8Mm, Clear, Paper; Adhesive Type 3M 99Y5922
TAPE, 18.29M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 18.29M X 50.8MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5922
Product Name Tape, 18.29M X 50.8Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details