3M Tape, 16.46M X 50.8Mm, Grey, Paper; Adhesive Type 3M 2-18-RP32

Description
TAPE, 16.46M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 50.8Mm, Grey, Paper; Adhesive Type 3M - 99Y3421 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 50.8Mm, Grey, Paper; Adhesive Type 3M
99Y3421
Tape, 16.46M X 50.8Mm, Grey, Paper; Adhesive Type 3M 99Y3421
TAPE, 16.46M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3421
Product Name Tape, 16.46M X 50.8Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details