3M Tape, 304.8Mm X 50.8Mm, Red/wht; Tape Colour 3M 2-12-10-983-326

Description
TAPE, 304.8MM X 50.8MM, RED/WHT; Tape Colour:Red, White; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983-326 Series; Tape Length - Imperial:1ft RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 50.8MM, RED/WHT; Tape Colour:Red, White; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983-326 Series; Tape Length - Imperial:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 50.8Mm, Red/wht; Tape Colour 3M - 99Y3418 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 50.8Mm, Red/wht; Tape Colour 3M
99Y3418
Tape, 304.8Mm X 50.8Mm, Red/wht; Tape Colour 3M 99Y3418
TAPE, 304.8MM X 50.8MM, RED/WHT; Tape Colour:Red, White; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983-326 Series; Tape Length - Imperial:1ft RoHS Compliant: Yes

TAPE, 304.8MM X 50.8MM, RED/WHT; Tape Colour:Red, White; Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:983-326 Series; Tape Length - Imperial:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y3418
Product Name Tape, 304.8Mm X 50.8Mm, Red/wht; Tape Colour 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details