3M Tape, 304.8Mm X 50.8Mm, Green; Adhesive Type 3M 2-12-10-3437

Description
TAPE, 304.8MM X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Green; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Green; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 50.8Mm, Green; Adhesive Type 3M - 99Y3417 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 50.8Mm, Green; Adhesive Type 3M
99Y3417
Tape, 304.8Mm X 50.8Mm, Green; Adhesive Type 3M 99Y3417
TAPE, 304.8MM X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Green; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Green; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3417
Product Name Tape, 304.8Mm X 50.8Mm, Green; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Conductive Tape - 2502689-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details