3M Tape, 304.8Mm X 50.8Mm, Yellow; Adhesive Type 3M 2-12-10-3431

Description
TAPE, 304.8MM X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 50.8Mm, Yellow; Adhesive Type 3M - 99Y3414 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 50.8Mm, Yellow; Adhesive Type 3M
99Y3414
Tape, 304.8Mm X 50.8Mm, Yellow; Adhesive Type 3M 99Y3414
TAPE, 304.8MM X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 50.8MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Yellow; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3414
Product Name Tape, 304.8Mm X 50.8Mm, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details