3M Tape, 304.8Mm X 50.8Mm, White; Adhesive Type 3M 2-12-10-3430

Description
TAPE, 304.8MM X 50.8MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:White; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 50.8MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:White; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 50.8Mm, White; Adhesive Type 3M - 99Y3413 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 50.8Mm, White; Adhesive Type 3M
99Y3413
Tape, 304.8Mm X 50.8Mm, White; Adhesive Type 3M 99Y3413
TAPE, 304.8MM X 50.8MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:White; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 50.8MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:White; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3413
Product Name Tape, 304.8Mm X 50.8Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Lead Foil Discs - LF01875 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Superior Performance Box Sealing Tape - 355 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Superior Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details