Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
2/10/9077 -- TAPE
3M
Tape
2/10/9077
Description
"TAPE DBL SIDED CLR 2""X10YDS"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"TAPE DBL SIDED CLR 2""X10YDS"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
1067-9077-2-10-ND
Tape
1067-9077-2-10-ND
"TAPE DBL SIDED CLR 2""X10YDS"
"TAPE DBL SIDED CLR 2""X10YDS"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Tapes
Product Number
1067-9077-2-10-ND
Product Name
Tape
Type
Double- Sided
Unlock Full Specs
to access all available technical data
Similar Products
Oak-Trees, Inc.
Cover wrapping tape series
Foamed PP200
Specs
Features
Electrically Conductive / Anti-Static
Width
0.1575 to 2.36 inches (4 to 60 mm)
Thickness
0.0079 inches (0.2000 mm)
View Details
Mid-Mountain Materials, Inc.
Tadpole Tape
HYTEX®; 1000 Woven Tadpole Tape
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Mitsui Chemicals America, Inc.
ICROS® TAPE
Specs
Type
Adhesive
Features
Protective
View Details
RS Components, Ltd.
Double Sided Tapes
1254304
Specs
Type
Adhesive; Double- Sided
Color
White
Width
0.9843 inches (25 mm)
View Details