3M Tape, 9.14M X 50.8Mm, Blue, Polyester; Adhesive Type 3M 2/10/8901

Description
TAPE, 9.14M X 50.8MM, BLUE, POLYESTER; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 50.8MM, BLUE, POLYESTER; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 50.8Mm, Blue, Polyester; Adhesive Type 3M - 99Y5906 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 50.8Mm, Blue, Polyester; Adhesive Type 3M
99Y5906
Tape, 9.14M X 50.8Mm, Blue, Polyester; Adhesive Type 3M 99Y5906
TAPE, 9.14M X 50.8MM, BLUE, POLYESTER; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 9.14M X 50.8MM, BLUE, POLYESTER; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:2.4 mil (0.06 mm); Roll Length - Imperial:10yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5906
Product Name Tape, 9.14M X 50.8Mm, Blue, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Tack Box Sealing Tape - 3743 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Tack Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
E-Z Peel™ Discs - EZ00656 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details