3M Tape 2-10-766

Description
"Marking Tape Rubber Adhesive Black, Yellow 2.00"" (50.80mm) X 30' (9.1m) 10 yds"
Request a Quote Datasheet
Description
"Marking Tape Rubber Adhesive Black, Yellow 2.00"" (50.80mm) X 30' (9.1m) 10 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M10635-ND - DigiKey
Thief River Falls, MN, United States
"Marking Tape Rubber Adhesive Black, Yellow 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

"Marking Tape Rubber Adhesive Black, Yellow 2.00"" (50.80mm) X 30' (9.1m) 10 yds"

Buy Now Datasheet
Tape, 9.14M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M - 99Y5905 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
99Y5905
Tape, 9.14M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M 99Y5905
TAPE, 9.14M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

TAPE, 9.14M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M10635-ND 99Y5905
Product Name Tape Tape, 9.14M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
Color Black, Yellow
Adhesive Rubber Rubber; Rubber Adhesive
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride
Temperature Resistance 16 to 29 C (60 to 85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 608036-6 - TE Connectivity
Specs
Type Adhesive Tape
Width 1.25 inches (31.75 mm)
View Details
3 suppliers