3M Tape, 9.14M X 50.8Mm, Grn/yel; Tape Type 3M 2/10/6900

Description
TAPE, 9.14M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 50.8Mm, Grn/yel; Tape Type 3M - 99Y3412 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 50.8Mm, Grn/yel; Tape Type 3M
99Y3412
Tape, 9.14M X 50.8Mm, Grn/yel; Tape Type 3M 99Y3412
TAPE, 9.14M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

TAPE, 9.14M X 50.8MM, GRN/YEL; Tape Type:Safety; Adhesive Type:Permanent Pressure Sensitive Adhesive; Tape Colour:Green, Yellow; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3412
Product Name Tape, 9.14M X 50.8Mm, Grn/yel; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Clear Polyethylene Surface Protection Tape - 3112 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Kwiky Dot™ Discs - KD01437 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details