3M USB Cables 1U30S-MB2-SA2-200

Description
USB3 CABLE ASSEMBLY 2 METER
Request a Quote Datasheet
Description
USB3 CABLE ASSEMBLY 2 METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 19-1U30S-MB2-SA2-200-ND - DigiKey
Thief River Falls, MN, United States
USB3 CABLE ASSEMBLY 2 METER

USB3 CABLE ASSEMBLY 2 METER

Buy Now Datasheet
Cable Assemblies - USB Cables - 1380728-1U30S-MB2-SA2-200 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1380728-1U30S-MB2-SA2-200
Cable Assemblies - USB Cables 1380728-1U30S-MB2-SA2-200
Win Source Part Number: 1380728-1U30S-MB2-SA 2-200 Category: Cable Assemblies>USB Cables Series: 1U30S Color: Black Features: 2 Screw Locks, Data Transfer and Charge Package: Box Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Length: 6.56' (2.00m) Shielding: Shielded Configuration: A Male to Micro B Male ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8544.42.2000 Mfr: 3M Transfer Rate: 5Gbps Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 5 pcs

Win Source Part Number: 1380728-1U30S-MB2-SA2-200
Category: Cable Assemblies>USB Cables
Series: 1U30S
Color: Black
Features: 2 Screw Locks, Data Transfer and Charge
Package: Box
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Length: 6.56' (2.00m)
Shielding: Shielded
Configuration: A Male to Micro B Male
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8544.42.2000
Mfr: 3M
Transfer Rate: 5Gbps
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 5 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 19-1U30S-MB2-SA2-200-ND 1380728-1U30S-MB2-SA2-200
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers