3M Tape 1SQ-25-GM110

Description
"Gripping Material Tape Adhesive Black 1.00"" (25.40mm) X 1.00"" (25.40mm)"
Request a Quote Datasheet
Description
"Gripping Material Tape Adhesive Black 1.00"" (25.40mm) X 1.00"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M10573-ND - DigiKey
Thief River Falls, MN, United States
"Gripping Material Tape Adhesive Black 1.00"" (25.40mm) X 1.00"" (25.40mm)"

"Gripping Material Tape Adhesive Black 1.00"" (25.40mm) X 1.00"" (25.40mm)"

Buy Now Datasheet
Tape, 25.4Mm X 25.4Mm, Nylon, Black; Patch Type 3M - 99Y5742 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Nylon, Black; Patch Type 3M
99Y5742
Tape, 25.4Mm X 25.4Mm, Nylon, Black; Patch Type 3M 99Y5742
TAPE, 25.4MM X 25.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 3M10573-ND 99Y5742
Product Name Tape Tape, 25.4Mm X 25.4Mm, Nylon, Black; Patch Type 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Economy Purpose Duct Tape - 219 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details