3M Flat Cables 1MF26-L560-00C-200

Description
3M Shrunk Delta Ribbon (SDR) Cable Asse
Request a Quote Datasheet
Description
3M Shrunk Delta Ribbon (SDR) Cable Asse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 1MF26-L560-00C-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Shrunk Delta Ribbon (SDR) Cable Asse

3M Shrunk Delta Ribbon (SDR) Cable Asse

Buy Now
D-Shaped, Centronics Cables - 3M156215-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
3M156215-ND
D-Shaped, Centronics Cables 3M156215-ND
Centronics 26 pos Male to Male Assembly 6.56' (2.00m) Round, Beige

Centronics 26 pos Male to Male Assembly 6.56' (2.00m) Round, Beige

Buy Now Datasheet
Cable Assemblies - D-Shaped, Centronics Cables - 1MF26-L560-00C-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Shaped, Centronics Cables
1MF26-L560-00C-200
Cable Assemblies - D-Shaped, Centronics Cables 1MF26-L560-00C-200
26 POS SHRNK DLTA RIB CBL ASSY 2

26 POS SHRNK DLTA RIB CBL ASSY 2

Supplier's Site
Cable Assy, Sdr Plug-Mdr Plug, 6.6Ft; Connector To Connector 3M - 60M2945 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sdr Plug-Mdr Plug, 6.6Ft; Connector To Connector 3M
60M2945
Cable Assy, Sdr Plug-Mdr Plug, 6.6Ft; Connector To Connector 3M 60M2945
CABLE ASSY, SDR PLUG-MDR PLUG, 6.6FT; Connector to Connector:SDR Plug to MDR Plug; No. of Positions:26Position s; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:1MF26 Series RoHS Compliant: Yes

CABLE ASSY, SDR PLUG-MDR PLUG, 6.6FT; Connector to Connector:SDR Plug to MDR Plug; No. of Positions:26Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:1MF26 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1MF26-L560-00C-200 3M156215-ND 1MF26-L560-00C-200 60M2945
Product Name Flat Cables D-Shaped, Centronics Cables Cable Assemblies - D-Shaped, Centronics Cables Cable Assy, Sdr Plug-Mdr Plug, 6.6Ft; Connector To Connector 3M
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details