3M D-Shaped, Centronics Cables 1MD26-R560-00C-A00

Description
Centronics 26 pos Male to Male Assembly 32.81' (10.0m) Round, Black
Request a Quote Datasheet
Description
Centronics 26 pos Male to Male Assembly 32.81' (10.0m) Round, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped, Centronics Cables - 1MD26-R560-00C-A00-ND - DigiKey
Thief River Falls, MN, United States
D-Shaped, Centronics Cables
1MD26-R560-00C-A00-ND
D-Shaped, Centronics Cables 1MD26-R560-00C-A00-ND
Centronics 26 pos Male to Male Assembly 32.81' (10.0m) Round, Black

Centronics 26 pos Male to Male Assembly 32.81' (10.0m) Round, Black

Buy Now Datasheet
Computer Cable, Shrunk Delta Ribbon-Sdr, 10M, Black; Connector Type A 3M - 59R8748 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Shrunk Delta Ribbon-Sdr, 10M, Black; Connector Type A 3M
59R8748
Computer Cable, Shrunk Delta Ribbon-Sdr, 10M, Black; Connector Type A 3M 59R8748
COMPUTER CABLE, SHRUNK DELTA RIBBON-SDR, 10M, BLACK; Connector Type A:MDR 26 Position Plug; Connector Type B:SDR 26 Position Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Cable Length:10m RoHS Compliant: Yes

COMPUTER CABLE, SHRUNK DELTA RIBBON-SDR, 10M, BLACK; Connector Type A:MDR 26 Position Plug; Connector Type B:SDR 26 Position Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Cable Length:10m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Shaped, Centronics Cables - 1MD26-R560-00C-A00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Shaped, Centronics Cables
1MD26-R560-00C-A00
Cable Assemblies - D-Shaped, Centronics Cables 1MD26-R560-00C-A00
26 POS FLX DLTA RIB CBL ASY 1000

26 POS FLX DLTA RIB CBL ASY 1000

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1MD26-R560-00C-A00-ND 59R8748 1MD26-R560-00C-A00
Product Name D-Shaped, Centronics Cables Computer Cable, Shrunk Delta Ribbon-Sdr, 10M, Black; Connector Type A 3M Cable Assemblies - D-Shaped, Centronics Cables
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1797971 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details