3M Cable Assembly, Molded Socket to SocketRibbon, 20 Contacts, 18 inches 1M-1010-020-3365-018.0

Description
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F
Description
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Molded Socket to SocketRibbon, 20 Contacts, 18 inches - 70114088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, Molded Socket to SocketRibbon, 20 Contacts, 18 inches
70114088
Cable Assembly, Molded Socket to SocketRibbon, 20 Contacts, 18 inches 70114088
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Features

  • Part of a Complete Cable Assembly
  • Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers
  • One-Piece, Molded-On Construction with Integral Strain Relief
  • High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long)
  • Slotted Ends Allow Mating to Continuous Row Headers
  • Molded-On Polarity Keys Available in Selective Contacts
  • Closed End Construction
  • Modular Tooling Allows Customized Designs
    Specifications
  • Insulation Material: Glass-Filled Polyester (PBT)
  • Flammability: UL 94V-0
  • Color: Gray
  • Contact Material: Copper Alloy Plating
  • Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2
  • Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728
  • Marking: 3M Logo
  • Wire Accommodation: Solid or Stranded 26 and 28 AWG
  • Location and Thickness of the Contact Plating Is Determined By the Part Number
  • Electrical Current Rating: 1 A
  • Insulation Resistance: >1 × 10 9 Ω at 500 VDC
  • Withstanding Voltage: 1000 V RMS at Sea Level
  • Environmental Temperature Rating: –67°F to +221°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70114088
Product Name Cable Assembly, Molded Socket to SocketRibbon, 20 Contacts, 18 inches
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details