3M Interconnect Solutions Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 12in.80-4000-2386-9 1M-1010-014-3365-012.0

Description
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F
Description
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 12in.80-4000-2386-9 - 70114072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 12in.80-4000-2386-9
70114072
Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 12in.80-4000-2386-9 70114072
Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow Mating to Continuous Row Headers Molded-On Polarity Keys Available in Selective Contacts Closed End Construction Modular Tooling Allows Customized Designs Specifications Insulation Material: Glass-Filled Polyester (PBT) Flammability: UL 94V-0 Color: Gray Contact Material: Copper Alloy Plating Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2 Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728 Marking: 3M Logo Wire Accommodation: Solid or Stranded 26 and 28 AWG Location and Thickness of the Contact Plating Is Determined By the Part Number Electrical Current Rating: 1 A Insulation Resistance: >1 × 10 9 ω at 500 VDC Withstanding Voltage: 1000 V RMS at Sea Level Environmental Temperature Rating: –67°F to +221°F

Features

  • Part of a Complete Cable Assembly
  • Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers
  • One-Piece, Molded-On Construction with Integral Strain Relief
  • High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long)
  • Slotted Ends Allow Mating to Continuous Row Headers
  • Molded-On Polarity Keys Available in Selective Contacts
  • Closed End Construction
  • Modular Tooling Allows Customized Designs
    Specifications
  • Insulation Material: Glass-Filled Polyester (PBT)
  • Flammability: UL 94V-0
  • Color: Gray
  • Contact Material: Copper Alloy Plating
  • Underplate and U-Slot: 50-150 m, (1.27-3.81 mm) Nickel — QQ-N-290, Class 2
  • Contact Tail: 100-300 m, (2.54-7.62 mm) Tin Lead — MIL-P-81728
  • Marking: 3M Logo
  • Wire Accommodation: Solid or Stranded 26 and 28 AWG
  • Location and Thickness of the Contact Plating Is Determined By the Part Number
  • Electrical Current Rating: 1 A
  • Insulation Resistance: >1 × 10 9 Ω at 500 VDC
  • Withstanding Voltage: 1000 V RMS at Sea Level
  • Environmental Temperature Rating: –67°F to +221°F
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70114072
Product Name Cable Assembly, Molded Socket to SocketRibbon, 14 Contacts, 12in.80-4000-2386-9
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details