3M Bag, Shielding; Bag; 8 in.; 10; 1900 (8"X10")

Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil
Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

Suppliers

Company
Product
Description
Supplier Links
Bag, Shielding; Bag; 8 in.; 10; - 70112892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, Shielding; Bag; 8 in.; 10;
70112892
Bag, Shielding; Bag; 8 in.; 10; 70112892
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags
Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration.

  • Shipping Static-Shielding Bag
  • Polyester Layer Thickness: 0.48 Mil
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112892
Product Name Bag, Shielding; Bag; 8 in.; 10;
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details