3M Bag, Shielding; Bag; 4 in.; 6; 1900 (4"X6")

Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil
Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

Suppliers

Company
Product
Description
Supplier Links
Bag, Shielding; Bag; 4 in.; 6; - 70112890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, Shielding; Bag; 4 in.; 6;
70112890
Bag, Shielding; Bag; 4 in.; 6; 70112890
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags
Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration.

  • Shipping Static-Shielding Bag
  • Polyester Layer Thickness: 0.48 Mil
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112890
Product Name Bag, Shielding; Bag; 4 in.; 6;
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details