3M Bag, Shielding; Bag; 15 in.; 18; 1900 (15"X18")

Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil
Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

Suppliers

Company
Product
Description
Supplier Links
Bag, Shielding; Bag; 15 in.; 18; - 70112895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, Shielding; Bag; 15 in.; 18;
70112895
Bag, Shielding; Bag; 15 in.; 18; 70112895
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags
Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration.

  • Shipping Static-Shielding Bag
  • Polyester Layer Thickness: 0.48 Mil
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112895
Product Name Bag, Shielding; Bag; 15 in.; 18;
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details