3M Ribbon Shielded Cable/jacketed Twist/flat, 20 Conductor, 28Awg, 100Ft; Cable Shielding 3M 1785/20 (100')

Description
RIBBON SHIELDED CABLE/JACKETED TWIST/FLAT, 20 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
RIBBON SHIELDED CABLE/JACKETED TWIST/FLAT, 20 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Shielded Cable/jacketed Twist/flat, 20 Conductor, 28Awg, 100Ft; Cable Shielding 3M - 95F2965 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Shielded Cable/jacketed Twist/flat, 20 Conductor, 28Awg, 100Ft; Cable Shielding 3M
95F2965
Ribbon Shielded Cable/jacketed Twist/flat, 20 Conductor, 28Awg, 100Ft; Cable Shielding 3M 95F2965
RIBBON SHIELDED CABLE/JACKETED TWIST/FLAT, 20 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

RIBBON SHIELDED CABLE/JACKETED TWIST/FLAT, 20 CONDUCTOR, 28AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F2965
Product Name Ribbon Shielded Cable/jacketed Twist/flat, 20 Conductor, 28Awg, 100Ft; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 2115757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details