3M Tape, 18.29M X 19.05Mm, Wht, Polyester; Tape Type 3M 1776-3/4"X60FT

Description
TAPE, 18.29M X 19.05MM, WHT, POLYESTER; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:18.29m; Tape Length - Imperial:60ft RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.29M X 19.05MM, WHT, POLYESTER; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:18.29m; Tape Length - Imperial:60ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.29M X 19.05Mm, Wht, Polyester; Tape Type 3M - 65X4158 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 19.05Mm, Wht, Polyester; Tape Type 3M
65X4158
Tape, 18.29M X 19.05Mm, Wht, Polyester; Tape Type 3M 65X4158
TAPE, 18.29M X 19.05MM, WHT, POLYESTER; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:18.29m; Tape Length - Imperial:60ft RoHS Compliant: Yes

TAPE, 18.29M X 19.05MM, WHT, POLYESTER; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:18.29m; Tape Length - Imperial:60ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65X4158
Product Name Tape, 18.29M X 19.05Mm, Wht, Polyester; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Glass-Silicone - 23816 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Glass-Silicone
Thickness 0.0120 inches (0.3048 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details