3M Clip, Large Cord, Adhesive, Pk2; Cable Clamp / Clip Type 3M 17303

Description
CLIP, LARGE CORD, ADHESIVE, PK2; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:-; Height:-; Product RoHS Compliant: NA
Description
CLIP, LARGE CORD, ADHESIVE, PK2; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:-; Height:-; Product RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Clip, Large Cord, Adhesive, Pk2; Cable Clamp / Clip Type 3M - 59M7785 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Large Cord, Adhesive, Pk2; Cable Clamp / Clip Type 3M
59M7785
Clip, Large Cord, Adhesive, Pk2; Cable Clamp / Clip Type 3M 59M7785
CLIP, LARGE CORD, ADHESIVE, PK2; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:-; Height:-; Product RoHS Compliant: NA

CLIP, LARGE CORD, ADHESIVE, PK2; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Natural; External Length:-; External Width:-; Height:-; Product RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 59M7785
Product Name Clip, Large Cord, Adhesive, Pk2; Cable Clamp / Clip Type 3M
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2293989 - RS Components, Ltd.
Specs
Diameter 0.984 inch (25 mm)
Material Nylon 66
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details