3M Tape, Yellow, 0.75Inch, 66Ft; Tape Backing Material 3M 1700C-YELLOW-3/4"X66FT

Description
TAPE, YELLOW, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Description
TAPE, YELLOW, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, Yellow, 0.75Inch, 66Ft; Tape Backing Material 3M - 48M4279 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Yellow, 0.75Inch, 66Ft; Tape Backing Material 3M
48M4279
Tape, Yellow, 0.75Inch, 66Ft; Tape Backing Material 3M 48M4279
TAPE, YELLOW, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, YELLOW, 0.75INCH, 66FT; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 48M4279
Product Name Tape, Yellow, 0.75Inch, 66Ft; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details